NEN-ISO 14993

Corrosion of metals and alloys - Accelarated testing involving cyclic exposure to salt mist, "dry" and "wet" conditions

active, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 22
ICS Code (Corrosion of metals): 77.060
scope:

Specifies the apparatus and test procedure to be used in conducting accelerated corrosion tests for the comparative evaluation of metallic materials with or without permanent corrosion protection or temporary corrosion protection in salt-contaminated outdoor environments. The test involves cyclic exposure of the specimens to neutral salt mis, 'dry' and 'wet' conditions. The type of test specimen and the exposure period are not specified. The particular advantages of this test over conventional accelerated tests such as the neutral salt spray test (NSS) lie in its ability to reproduce the corrosion that occurs in outdoor salt-contaminated environments. The accelerated corrosion tests involving cyclic exposure to salt mist, 'dry' and 'wet' conditions apply to: - metals and their alloys; - certain metallic coatings (anodic and cathodic); - certain conversion coatings; - certain anodic oxide coatings; - organic coatings on metallic materials.

Document History

NEN-ISO 14993
November 1, 2001
Corrosion of metals and alloys - Accelarated testing involving cyclic exposure to salt mist, "dry" and "wet" conditions
Specifies the apparatus and test procedure to be used in conducting accelerated corrosion tests for the comparative evaluation of metallic materials with or without permanent corrosion protection or...
Advertisement