NEN-ISO 16840-4

Wheelchair seating - Part 4: Seating systems for use in motor vehicles

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 50
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 16840 specifies test methods and requirements for design and performance, for instructions and warnings and for product marking and labelling of seating systems intended to be used as a forward-facing seat in a motor vehicle when fitted to a manual or powered wheelchair. It evaluates the frontal crashworthiness performance of complete seating systems for occupancy by adults or children of mass equal to or greater than 22 kg. This part of ISO 16840 only applies to complete wheelchair seating systems including attachment hardware, designed to be used with a wheelchair base tested as part of a wheelchair system that conforms to ISO 7176-19 performance requirements and that has securement points for use with four-point, strap-type tiedowns. This part of ISO 16840 applies to seating systems designed to be used with occupant restraints that anchor either to the vehicle, the tiedown system, the seating system or the wheelchair base. Seating systems that are intended only for use with a specific wheelchair base should be tested to ISO 7176-19 using the specifically intended wheelchair base.

Document History

NEN-ISO 16840-4
April 1, 2009
Wheelchair seating - Part 4: Seating systems for use in motor vehicles
This part of ISO 16840 specifies test methods and requirements for design and performance, for instructions and warnings and for product marking and labelling of seating systems intended to be used...
Advertisement