NEN-ISO 18139

Ships and marine technology - Globe valves for use in low temperature applications - Design and testing requirements

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 27
ICS Code (Piping systems): 47.020.30
scope:

NEN-ISO 18139 specifies design, manufacture and test method requirements for cryogenic globe valves for excellent quality leakage stability for use in a very low temperature environment (-50°C to -196°C).

Document History

NEN-ISO 18139
February 1, 2017
Ships and marine technology - Globe valves for use in low temperature applications - Design and testing requirements
NEN-ISO 18139 specifies design, manufacture and test method requirements for cryogenic globe valves for excellent quality leakage stability for use in a very low temperature environment (-50°C to...
Advertisement