NEN-ISO 14615

Adhesives - Durability of structural adhesive joints - Exposure to humidity and temperature under load

active, Most Current
Organization: NEN
Publication Date: 1 January 1998
Status: active
Page Count: 14
ICS Code (Adhesives): 83.180
scope:

Describes the equipment and the test procedure used to evaluate the durability of adhesive-bonded joints exposed simultaneously to heat, humidity and load. This method is intended for the evaluation of structural and semi-structural adhesives used in hot and/or humid environments. It is particularly suitable for metal, composite and plastic adherends.

Document History

NEN-ISO 14615
January 1, 1998
Adhesives - Durability of structural adhesive joints - Exposure to humidity and temperature under load
Describes the equipment and the test procedure used to evaluate the durability of adhesive-bonded joints exposed simultaneously to heat, humidity and load. This method is intended for the evaluation...
Advertisement