NEN-ISO 1977

Conveyor chains, attachments and sprockets

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 22
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies the characteristics of bush, plain and flanged roller chains of both solid and hollow bearing pin types designed for general conveying and mechanical handling duties, together with associated chain sprockets and attachments. The chain dimensions specified in this International Standard will ensure interchangeability of complete chains and individual links for repair purposes. This International Standard is applicable to sprockets with from 6 to 40 teeth. Control criteria for sprockets are defined to ensure correct meshing, operation and transmission of load in use under normal operating conditions.

Document History

NEN-ISO 1977
September 1, 2006
Conveyor chains, attachments and sprockets
This International Standard specifies the characteristics of bush, plain and flanged roller chains of both solid and hollow bearing pin types designed for general conveying and mechanical handling...
Advertisement