NEN-ISO 15850

Plastics - Determination of tension-tension fatigue crack propagation - Linear elastic fracture mechanics (LEFM) approach

active, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: active
Page Count: 30
ICS Code (Plastics in general): 83.080.01
scope:

NEN-ISO 15850 specifies a method for measuring the propagation of a crack in a notched specimen subjected to a cyclic tensile load varying between a constant positive minimum and a constant positive maximum value. The test results include the crack length as a function of the number of load cycles and the crack length increase rate as a function of the stress intensity factor and energy release rate at the crack tip. The possible occurrence of discontinuities in crack propagation is detected and reported. The test can be also used for the purpose of determining the resistance to crack propagation failure. In this case, the results can be presented in the form of number of cycles to failure or total time taken to cause crack propagation failure versus the stress intensity factor (see Annex A). The method is suitable for use with the following range of materials: - rigid and semi-rigid thermoplastic moulding and extrusion materials (including filled and shortfibre- reinforced compounds) plus rigid and semi-rigid thermoplastic sheets; - rigid and semi-rigid thermosetting materials (including filled and short-fibre-reinforced compounds) plus rigid and semi-rigid thermosetting sheets.

Document History

NEN-ISO 15850
February 1, 2014
Plastics - Determination of tension-tension fatigue crack propagation - Linear elastic fracture mechanics (LEFM) approach
NEN-ISO 15850 specifies a method for measuring the propagation of a crack in a notched specimen subjected to a cyclic tensile load varying between a constant positive minimum and a constant positive...
March 1, 2003
Plastics - Determination of tension-tension fatigue crack propagation - Linear elastic fracture mechanics (LEFM) approach
This International Standard specifies a method for measuring the propagation of a crack in a notched specimen subjected to a cyclic tensile load varying between a constant positive minimum and a...
Advertisement