NEN-ISO 16438
Agricultural irrigation equipment - Thermoplastic collapsible hoses for irrigation - Specifications and test methods
| Organization: | NEN |
| Publication Date: | 1 December 2012 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Irrigation and drainage equipment): | 65.060.35 |
scope:
This International Standard specifies requirements and test methods for reinforced and non-reinforced thermoplastic collapsible hoses, which are intended to be used as main and sub-main supply lines for the conveyance and distribution of water for irrigation at water temperatures up to 50 °C. It is applicable to irrigation hoses with nominal diameters between 40 mm and 500 mm and working pressures between 0,3 bar (0,03 MPa) and 6 bar (0,6 MPa). This International Standard is applicable to two types of hose configurations: distributor hose (with outlet connections) and plain hose (without outlet connections).
Document History