NEN-ISO 16642

Computer applications in terminology - Terminological markup framework

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Terminology (principles and coordination)): 01.020
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

NEN-ISO 16642 specifies a framework for representing data recorded in terminological data collections (TDCs). This framework includes a metamodel and methods for describing specific terminological markup languages (TMLs) expressed in XML. The mechanisms for implementing constraints in a TML are defined, but not the specific constraints for individual TMLs. This document is designed to support the development and use of computer applications for terminological data and the exchange of such data between different applications. This document also defines the conditions that allow the data expressed in one TML to be mapped onto another TML.

Document History

NEN-ISO 16642
November 1, 2017
Computer applications in terminology - Terminological markup framework
NEN-ISO 16642 specifies a framework for representing data recorded in terminological data collections (TDCs). This framework includes a metamodel and methods for describing specific terminological...
November 1, 2003
Computer applications in terminology - Terminological markup framework
This International Standard specifies a framework designed to provide guidance on the basic principles for representing data recorded in terminological data collections. This framework includes a...
Advertisement