NEN-ISO 24347
Agricultural vehicles - Mechanical connections between towed and towing vehicles - Dimensions of ball-type coupling device (80 mm)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This International Standard specifies the dimensions and location of a ball-type coupling device of 80 mm nominal diameter, whose male part fitted to an agricultural towing vehicle and female part fitted to a towed, non-balanced vehicle provides mechanical connection between the two vehicles, where the downwards vertical static load does not exceed 40 kN.
Document History
NEN-ISO 24347
November 1, 2005
Agricultural vehicles - Mechanical connections between towed and towing vehicles - Dimensions of ball-type coupling device (80 mm)
This International Standard specifies the dimensions and location of a ball-type coupling device of 80 mm nominal diameter, whose male part fitted to an agricultural towing vehicle and female part...