NEN-ISO 24504

Ergonomics - Accessible design - Sound pressure levels of spoken announcements for products and public address systems

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2014
Status: inactive
Page Count: 31
ICS Code (Ergonomics): 13.180
scope:

NEN-ISO 24504 specifies methods to determine an appropriate sound pressure level range for spoken announcements in environments where ambient noise is less than 80 dB. The specified methods follow the concepts of ISO/IEC Guide 71 and includes consideration of older persons with decreased hearing ability to determine sound pressure levels of spoken announcements. The spoken speech levels that are specified in this International Standard are for products and public-address systems. To improve the accessibility and usability of products, spoken announcements must not only be audible but also presented at comfortable speech levels. The target products that present spoken announcements are consumer products such as electronic home appliances, information and communication technology services, and products providing services for general users in public facilities indoors and outdoors such as train stations, airports, meeting rooms, amusement parks, and fairs. This International Standard is not applicable to products providing private information such as automated teller machines in public spaces. This International Standard is applicable when a loudspeaker producing a spoken announcement is located a short distance from the user in an environment where the sound pressure level with a standard frequency weighting A of ambient noise does not exceed 80 dB. This International Standard is applicable to spoken announcements that are audible to persons with normal hearing for their age when presented by a target product under quiet and anechoic conditions. This International Standard is applicable for both recorded voice and synthetic speech announcements. This International Standard does not specify sound pressure levels of spoken announcements for systems with automatic sound pressure level control to compensate for fluctuating ambient noise levels. This International Standard is not applicable to spoken announcements heard through headphones or earphones, or to spoken announcements heard with the ear close to the speech sound source, such as in ear speakers specified in IEC 60268-7. This International Standard considers only the audibility of speech and not the process of speech understanding. This International Standard does not specify the sound pressure levels of spoken announcements presented in emergency situations such as signals for fire alarms, gas leakage, and crime prevention; those are covered in ISO 7240-16 and ISO 7240-19. This International Standard does not specify the sound pressure levels of spoken announcements in automobiles; those are covered in ISO 15006.

Document History

NEN-ISO 24504
August 1, 2014
Ergonomics - Accessible design - Sound pressure levels of spoken announcements for products and public address systems
NEN-ISO 24504 specifies methods to determine an appropriate sound pressure level range for spoken announcements in environments where ambient noise is less than 80 dB. The specified methods follow...

References

Advertisement