NEN-ISO 17683

Ships and marine technology - Ceramic weld backing for marine use

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: inactive
ICS Code (Hulls and their structure elements): 47.020.10
scope:

NEN-ISO 17683 specifies the classification, dimension and appearance, performance, and test methods for ceramic weld backing. It also specifies marking, packaging, and storage. This International Standard is applicable to designing, manufacturing, testing, and accepting ceramic weld backing that are to be used in the double side form with single side weld, such as arc welding, gas welding, vertical gas welding, and submerged arc welding, and the shaping structural steel welding end for carbon steel, stainless steel, aluminium alloy, copper alloy, and so on.

Document History

NEN-ISO 17683
February 1, 2014
Ships and marine technology - Ceramic weld backing for marine use
NEN-ISO 17683 specifies the classification, dimension and appearance, performance, and test methods for ceramic weld backing. It also specifies marking, packaging, and storage. This International...

References

Advertisement