NEN-ISO 3070-4
Test conditions for boring and milling machines with horizontal spindle - Testing of the accuracy - Part 4: Planer type machines with movable column
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Boring and milling machines): | 25.080.20 |
scope:
Specifies with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests and tests for checking accuracy and repeatability of positioning by numerical control, on general purpose, normal accuracy, planer type horizontal spindle boring and milling machines with movable column.
Document History
NEN-ISO 3070-4
May 1, 1998
Test conditions for boring and milling machines with horizontal spindle - Testing of the accuracy - Part 4: Planer type machines with movable column
Specifies with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests and tests for checking accuracy and repeatability of positioning by numerical control, on general purpose, normal...