NEN-ISO 4575
Plastics - Poly(vinyl chloride) pastes - Determination of apparent viscosity using the Severs rheometer
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This International Standard specifies a method for determining the apparent viscosity, at high shear, of poly(vinyl chloride) (PVC) pastes prepared from PVC paste polymers and plasticizers, using the Severs rheometer. It applies in particular to "standard pastes" prepared in accordance with ISO 4612 or ISO 11468.
Document History
NEN-ISO 4575
May 1, 2007
Plastics - Poly(vinyl chloride) pastes - Determination of apparent viscosity using the Severs rheometer
This International Standard specifies a method for determining the apparent viscosity, at high shear, of poly(vinyl chloride) (PVC) pastes prepared from PVC paste polymers and plasticizers, using the...
March 1, 1986
Polyvinyl chloride pastes - Determination of apparent viscosity using the Severs rheometer
This International Standard specifies a method for determining the apparent viscosity, at high shear, of polyvinyl chloride pastes prepared from PVC paste polymers and plasticizers, using the Severs...