NEN-ISO 4938
Chemical analysis of steel and iron - Determination of nickel content - Gravimetric or titrimetric method
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This International Standard specifies a method for the determination of nickel in steel and iron, using either a gravimetric or titrimetric finish. The method is applicable to nickel contents from 0,5% m/m to 30 % m/m.
Document History
NEN-ISO 4938
January 1, 1992
Chemical analysis of steel and iron - Determination of nickel content - Gravimetric or titrimetric method
This International Standard specifies a method for the determination of nickel in steel and iron, using either a gravimetric or titrimetric finish. The method is applicable to nickel contents from...