NEN-ISO 509

Pallet trucks - Principal dimensions

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
Page Count: 10
ICS Code (Industrial trucks): 53.060
scope:

Specifies the principal dimensions for pallet trucks for transporting flat pallets complying generally with ISO 6780 and their loads. The dimensions apply to the heights, widths and lengths of the fork arms of pallet trucks which may have either single or tandem trail wheels. It should not be inferred that the use of a particular size of pallet truck is restricted to one particular size of pallet.

Document History

NEN-ISO 509
March 1, 1996
Pallet trucks - Principal dimensions
Specifies the principal dimensions for pallet trucks for transporting flat pallets complying generally with ISO 6780 and their loads. The dimensions apply to the heights, widths and lengths of the...
Advertisement