NEN-ISO 50004

Energy management systems - Guidance for the implementation, maintenance and improvement of an energy management system

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 53
ICS Code (Management systems): 03.100.70
ICS Code (Energy efficiency. Energy conservation in general): 27.015
scope:

NEN-ISO 50004 provides practical guidance and examples for establishing, implementing, maintaining and improving an energy management system (EnMS) in accordance with the systematic approach of ISO 50001. The guidance in this International Standard is applicable to any organization, regardless of its size, type, location or level of maturity. This International Standard does not provide guidance on how to develop an integrated management system. While the guidance in this International Standard is consistent with the ISO 50001 energy management system model, it is not intended to provide interpretations of the requirements of ISO 50001.

Document History

NEN-ISO 50004
January 1, 2015
Energy management systems - Guidance for the implementation, maintenance and improvement of an energy management system
NEN-ISO 50004 provides practical guidance and examples for establishing, implementing, maintaining and improving an energy management system (EnMS) in accordance with the systematic approach of ISO...
Advertisement