NEN-ISO 6155-2

Acceptance conditions for horizontal spindle capstan, turret and single spindle automatic lathes - Testing of the accuracy - Part 2: Machineable bar diameters 25 mm or less and chuck diameter up to 160 mm

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
ICS Code (Lathes): 25.080.10
scope:

Applies to lathes with a multi-tool turret of machinable bar diameter 25 mm or less and chuck diameter up to 160 mm. This turret can be manually indexed, semi-automatically indexed by motion of the turret slide, or automatically indexed by an independent control setting at the end of the operation.

Document History

NEN-ISO 6155-2
June 1, 1997
Acceptance conditions for horizontal spindle capstan, turret and single spindle automatic lathes - Testing of the accuracy - Part 2: Machineable bar diameters 25 mm or less and chuck diameter up to 160 mm
Applies to lathes with a multi-tool turret of machinable bar diameter 25 mm or less and chuck diameter up to 160 mm. This turret can be manually indexed, semi-automatically indexed by motion of the...
Advertisement