NEN-ISO 5652

Information processing - 9-Track, 12,7 mm wide magnetic tape for information interchange - Format and recording, using group coding at 246 cpmm (6 250 cpi)

active, Most Current
Organization: NEN
Publication Date: 1 August 1992
Status: active
Page Count: 24
ICS Code (Magnetic storage devices in general): 35.220.20
scope:

This Standard specifies a format and recording standard for 9-track, 12,7 mm (0,5 in) in magnetic tape to be used for data interchange between information processing systems, communication systems, and associated equipment utilizing the 7-bit coded character set (see ISO 646), its extension in ISO 2022 where required, and the 8-bit coded character set (see ISO 4873). Magnetic labelling for use on magnetic tape is the subject of ISO 1001. The magnetic tape and reel to be used shall conform to ISO 1864.

Document History

NEN-ISO 5652
August 1, 1992
Information processing - 9-Track, 12,7 mm wide magnetic tape for information interchange - Format and recording, using group coding at 246 cpmm (6 250 cpi)
This Standard specifies a format and recording standard for 9-track, 12,7 mm (0,5 in) in magnetic tape to be used for data interchange between information processing systems, communication systems,...
Advertisement