NEN-ISO 6742-1
Cycles - Lighting and retro-reflective devices - Part 1: Lighting and light signalling devices
inactive
| Organization: | NEN |
| Publication Date: | 15 May 2015 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Cycles): | 43.150 |
scope:
NEN-ISO 6742-1 is applicable to lighting devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742 specifies the functions, safety requirements, photometric performance and test methods of lighting and signalling devices that can be used on cycles.
Document History
September 1, 2023
Cycles - Lighting and retro reflective devices - Part 1: Lighting and light signalling devices
This document is applicable to lighting devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2].
This document specifies the...
NEN-ISO 6742-1
May 15, 2015
Cycles - Lighting and retro-reflective devices - Part 1: Lighting and light signalling devices
NEN-ISO 6742-1 is applicable to lighting devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742 specifies the...