NEN-ISO 6742-5
Cycles - Lighting and retro-reflective devices - Part 5: Lighting systems not powered by the cycle's movement
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Cycles): | 43.150 |
scope:
NEN-ISO 6742-5 is applicable to lighting systems used on cycles intended to be used on public roads and, - especially, bicycles complying with ISO 4210 and ISO 8098. - This part of ISO 6742 specifies requirements and test methods for the performance of lighting systems not - powered by the cycle's movement. It applies to light devices complying with ISO 6742-1. Lighting systems - include lighting devices and power not supplied by cycle's movement such as battery.
Document History