NEN-ISO 3781
Paper and board - Determination of tensile strenght after immersion in water
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Paper and board): | 85.060 |
scope:
Is applicable to board as well as to paper, provided that an apropriate soaking time is agreed between the interested parties. Sampling shall be according to ISO 186, conditioning according to ISO 187 and the determination of tensile strength according to ISO 536.
Document History
September 1, 2011
Paper and board - Determination of tensile strength after immersion in water
This International Standard specifies a test method for the determination of the wet tensile strength of paper or board after its immersion in water for a specified period. In principle, the method...
NEN-ISO 3781
February 1, 1999
Paper and board - Determination of tensile strenght after immersion in water
Is applicable to board as well as to paper, provided that an apropriate soaking time is agreed between the interested parties. Sampling shall be according to ISO 186, conditioning according to ISO...