NEN-ISO 7291

Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 300 bar

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2000
Status: inactive
Page Count: 26
ICS Code (Welding equipment): 25.160.30
scope:

Specifies requirements and test methods for pressure regulators in manifold systems for welding, cutting and allied processes. This is applicable to pressure regulators normally used for compressed gases up to 300 bar (30 MPa), for dissolved acetylene, methylacetylene-propadine-mixtures (MPS) and carbondioxide (CO2) to regulate the pressure at the outlet of high-pressure lines from manifold gas cylinders.

Document History

NEN-ISO 7291
January 1, 2000
Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 300 bar
Specifies requirements and test methods for pressure regulators in manifold systems for welding, cutting and allied processes. This is applicable to pressure regulators normally used for compressed...
February 1, 1991
Welding, cutting and allied processes - Manifold regulators
This International Standard specifies requirements and methods for manifold regulators for welding, cutting and allied processes. It is applicable to regulators used to regulate the pressure at the...

References

Advertisement