NEN-ISO 7628-1

Road vehicles - Thermoplastics tubing for air braking systems - Part 1: Dimensions and marking

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 10
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
ICS Code (Braking systems): 43.040.40
scope:

Specifies the dimensions and marking for thermoplastics tubing for use in air braking systems on road vehicles. The tubing defined in this part of ISO 7628 belongs to two possible categories: - tubing for use up to a maximum working pressure of 1000 kPa;- tubing for use up to a maximum working pressure of 1250 kPa; and within a temperature range of -40 °C to + 100 °C.

Document History

NEN-ISO 7628-1
August 1, 1998
Road vehicles - Thermoplastics tubing for air braking systems - Part 1: Dimensions and marking
Specifies the dimensions and marking for thermoplastics tubing for use in air braking systems on road vehicles. The tubing defined in this part of ISO 7628 belongs to two possible categories: -...
Advertisement