NEN-ISO 8096-1

Rubber- or plastics-coated fabrics for water-resistant clothing - Specification - Part 1: PVC-coated fabrics

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1992
Status: inactive
Page Count: 10
ICS Code (Coated fabrics): 59.080.40
scope:

This part of ISO 8096 specifies requirements for fabrics coated on one or both sides with a suitably plasticized coating, pigmented or otherwise, of vinyl chloride or copolymer the major contituent of which is vinyl chloride, and which are suitable for use in the making up of water-resistant clothing.

Document History

NEN-ISO 8096-1
May 1, 1992
Rubber- or plastics-coated fabrics for water-resistant clothing - Specification - Part 1: PVC-coated fabrics
This part of ISO 8096 specifies requirements for fabrics coated on one or both sides with a suitably plasticized coating, pigmented or otherwise, of vinyl chloride or copolymer the major contituent...

References

Advertisement