NEN-ISO 8082-1

Self-propelled machinery for forestry - Laboratory tests and performance requirements for roll-over protective structures - Part 1: General machines

active
Organization: NEN
Publication Date: 1 August 2009
Status: active
Page Count: 25
ICS Code (Forestry equipment): 65.060.80
scope:

This part of ISO 8082 establishes a consistent, reproducible means of evaluating the force-deflection characteristics of roll-over protective structures (ROPS) on self-propelled forestry machines under static loading, and prescribes performance requirements for a representative specimen under such loading. It is applicable to forwarders, skidders, feller-bunchers, processors, harvesters and log loaders, as defined in ISO 6814. It is not applicable to machines having a rotating platform with a cab and boom on the platform, which are addressed by ISO 8082-2.

Document History

November 1, 2021
Self-propelled machinery for forestry - Laboratory tests and performance requirements for roll-over protective structures - Part 1: General machines
A description is not available for this item.
NEN-ISO 8082-1
August 1, 2009
Self-propelled machinery for forestry - Laboratory tests and performance requirements for roll-over protective structures - Part 1: General machines
This part of ISO 8082 establishes a consistent, reproducible means of evaluating the force-deflection characteristics of roll-over protective structures (ROPS) on self-propelled forestry machines...

References

Advertisement