NEN-ISO 8510-1
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 1: 90° peel
| Organization: | NEN |
| Publication Date: | 1 June 1993 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Adhesives): | 83.180 |
scope:
This part of ISO 8510 specifies a 90° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where at least one adherend is flexible. If a normal tensile testing machine is used for the test, the peel angle will not be constant at exactly 90°. If a constant angle of exactly 90° is required, a roller peeling device is used (see 4.1). The 90° peel test is particularly suitable for use with less flexible adherends for which a 180° peel test is not suitable because the adherends crack, break or delaminate.
Document History