NEN-ISO 9588

Metallic and other inorganic coatings - Post-coating treatments of iron or steel to reduce the risk of hydrogen embrittlement

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 14
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

Establishes procedures for reducing susceptibility or degree of susceptibility to hydrogen embrittlement that can arise in surface finishing processes. The heat treatment procedures established in this standard have been shown to be effective in reducing the susceptibility to hydrogen embrittlement. These heat-treatment procedures are used after surface finishing, but prior to any secondary conversion coating operation.

Document History

NEN-ISO 9588
November 1, 1999
Metallic and other inorganic coatings - Post-coating treatments of iron or steel to reduce the risk of hydrogen embrittlement
Establishes procedures for reducing susceptibility or degree of susceptibility to hydrogen embrittlement that can arise in surface finishing processes. The heat treatment procedures established in...
Advertisement