NEN-ISO 91

Petroleum and related products - Temperature and pressure volume correction factors (petroleum measurement tables) and standard reference conditions

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 22
ICS Code (Volumetric equipment and measurements): 75.180.30
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
ICS Code (Liquid fuels): 75.160.20
ICS Code (Fluid storage devices in general): 23.020.01
scope:

NEN-ISO 91 refers to temperature volume correction factors, which allow users to convert volumes, measured at ambient conditions, to those at reference conditions for transactional purposes. This document also refers to compressibility factors required to correct hydrocarbon volumes measured under pressure to the corresponding volumes at the equilibrium pressure for the measured temperature.

Document History

NEN-ISO 91
May 1, 2017
Petroleum and related products - Temperature and pressure volume correction factors (petroleum measurement tables) and standard reference conditions
NEN-ISO 91 refers to temperature volume correction factors, which allow users to convert volumes, measured at ambient conditions, to those at reference conditions for transactional purposes. This...

References

Advertisement