NEN-ISO 9276-4

Representation of results of particle size analysis - Part 4: Characterization of a classification process

active
Organization: NEN
Publication Date: 1 September 2001
Status: active
Page Count: 26
ICS Code (Particle size analysis. Sieving): 19.120
scope:

The main object is to provide the mathematical background for the characterisation of a classification process. The Standard is not limited to an application in particle size analysis, the same procedure may be used for the characterisation of a technical classification process (e.g.: air classification, centrifugal classification) or a separation process (e.g.: gas or hydro cyclones).

Document History

November 1, 2017
Representation of results of particle size analysis - Part 4: Characterization of a classification process
A description is not available for this item.
NEN-ISO 9276-4
September 1, 2001
Representation of results of particle size analysis - Part 4: Characterization of a classification process
The main object is to provide the mathematical background for the characterisation of a classification process. The Standard is not limited to an application in particle size analysis, the same...
Advertisement