NEN-ISO 8752
Spring-type straight pins, slotted
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1993 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This standard specifies the characteristics of slotted spring-type straight pins with metric dimensions and nominal diameters, d1, from 1 to 50 mm inclusive.
Document History
NEN-ISO 8752
September 1, 1993
Spring-type straight pins, slotted
This standard specifies the characteristics of slotted spring-type straight pins with metric dimensions and nominal diameters, d1, from 1 to 50 mm inclusive.