NEN-ISO/IEC 15504-3

Information technology - Process assessment - Part 3: Guidance on performing an assessment

active, Most Current
Organization: NEN
Publication Date: 1 February 2004
Status: active
Page Count: 66
ICS Code (Software): 35.080
scope:

This part of ISO/IEC 15504 provides guidance on meeting the minimum set of requirements for performing an assessment contained in ISO/IEC 15504-2. It provides an overview of process assessment and interprets the requirements through the provision of guidance on: a) performing an assessment; b) the measurement framework for process capability; c) process reference models and process assessment models; d) selecting and using assessment tools; e) competency of assessors; f) verification of conformity. This document uses the following schema: the text inside a box is quoted from the normative ISO/IEC 15504-2 and the text following a box is guidance about the normative text. If the quoted text includes a clause reference, it is understood that ISO/IEC 15504-2 should be referred to.

Document History

NEN-ISO/IEC 15504-3
February 1, 2004
Information technology - Process assessment - Part 3: Guidance on performing an assessment
This part of ISO/IEC 15504 provides guidance on meeting the minimum set of requirements for performing an assessment contained in ISO/IEC 15504-2. It provides an overview of process assessment and...

References

Advertisement