NEN-ISO/IEC 19757-5

Information technology - Document Schema Definition Languages (DSDL) - Part 5: Extensible Datatypes

active, Most Current
Organization: NEN
Publication Date: 1 October 2011
Status: active
Page Count: 28
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This part of ISO/IEC 19757 specifies an XML language that allows users to create and extend datatype libraries for their own purposes. The datatype definitions in these libraries can be used by XML validators and other tools to validate content and make comparisons between values.

Document History

NEN-ISO/IEC 19757-5
October 1, 2011
Information technology - Document Schema Definition Languages (DSDL) - Part 5: Extensible Datatypes
This part of ISO/IEC 19757 specifies an XML language that allows users to create and extend datatype libraries for their own purposes. The datatype definitions in these libraries can be used by XML...
Advertisement