NEN-ISO/IEC 10373-7

Identification cards - Test methods - Part 7: Vicinity cards

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 33
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification card applications. This part of ISO/IEC 10373 deals with test methods, which are specific to contactless integrated circuit card (vicinity card) technology. ISO/IEC 10373-1 deals with test methods which are common to one or more ICC technologies and other parts deal with other technology-specific tests. Unless otherwise specified, the tests in this part of ISO/IEC 10373 apply exclusively to vicinity cards defined in ISO/IEC 15693-1 and ISO/IEC 15693-2.

Document History

December 1, 2019
Cards and security devices for personal identification - Test methods - Part 7: Contactless vicinity objects
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
NEN-ISO/IEC 10373-7
May 1, 2008
Identification cards - Test methods - Part 7: Vicinity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Advertisement