NEN-ISO/IEC 20113
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Make call request supplementary service
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Telephone networks): | 33.040.35 |
scope:
This International Standard specifies supplementary service Make Call Request (SS-MCR), which is related, but not limited, to various basic services supported by Private Integrated Services Networks (PISNs). Basic services are specified in ISO/IEC 11574. The supplementary service MCR enables a Requesting User to request a Co-operating User to establish a new Requested Call to a Destination User. This new Requested Call between the Co-operating and Destination User can be either a Basic call or call independent signalling connection. Service specifications are produced in three stages, according to the method described in ETS 300 387. This International Standard contains the stage 1 and stage 2 specifications of SS-MCR. The stage 1 specification (Clause 6) specifies the supplementary service as seen by users of PISNs. The stage 2 specification (Clause 7) specifies the functional entities involved in the supplementary service and the information flows between them.
Document History