NEN-ISO/IEC 24713-3

Information technology - Biometric profiles for interoperability and data interchange - Part 3: Biometrics-based verification and identification of seafarers

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 46
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 24713 specifies a biometric profile including data interchange formats, system requirements, and the operation of biometric procedures on a Seafarers' Identity Document (SID). The domain of applicability can extend to other situations where an interoperable biometrics-based identity document is required, but the main focus is on the use of biometrics on a Seafarers' Identity Document (SID). This part of ISO/IEC 24713 notes that ILO Convention No. 185 already provides the overarching policy guidance on biometric verification and identification of seafarers and it relies on that guidance. Determining any matters of policy beyond those or in contradiction to those included in ILO Convention No. 185 is explicitly out of scope of this part of ISO/IEC 24713.

Document History

NEN-ISO/IEC 24713-3
October 1, 2009
Information technology - Biometric profiles for interoperability and data interchange - Part 3: Biometrics-based verification and identification of seafarers
This part of ISO/IEC 24713 specifies a biometric profile including data interchange formats, system requirements, and the operation of biometric procedures on a Seafarers’ Identity Document (SID)....
Advertisement