NEN-ISO/IEC 24800-3

Information technology - JPSearch - Part 3: Query format

active
Organization: NEN
Publication Date: 1 May 2010
Status: active
Page Count: 33
ICS Code (Coding of graphical and photographical information): 35.040.30
scope:

This part of ISO/IEC 24800, also known as "JPSearch Query Format (JPQF)", provides a standardized interface for image search and retrieval systems in three aspects: Input Query Format, Output Result Format, and Query Management. The Input Query Format provides users/systems with a set of precise input parameters to describe their search criteria in addition to a set of preferred output parameters to depict the return result sets. The Output Result Format provides users/systems with a set of output parameters to describe the aggregated return result sets for user presentation or machine consumption. The Query Management provides a means for selecting services (e.g., MPEG-7 database) or aggregated services (e.g., service provider that administers a set of different services) based on service properties (e.g., supported query format). The goal is to define a query language that provides the industry with a standardized format to accept and respond to user/system specification for image searches.

Document History

December 1, 2015
Information technology - JPSearch - Part 3: Query format - Amendment 1: JPSearch API
A description is not available for this item.
August 1, 2012
Information technology - JPSearch - Part 3: Query format
A description is not available for this item.
NEN-ISO/IEC 24800-3
May 1, 2010
Information technology - JPSearch - Part 3: Query format
This part of ISO/IEC 24800, also known as “JPSearch Query Format (JPQF)”, provides a standardized interface for image search and retrieval systems in three aspects: Input Query Format, Output Result...
Advertisement