NEN-ISO/IEC 24759

Information technology - Security techniques - Test requirements for cryptographic modules

inactive
Organization: NEN
Publication Date: 15 December 2015
Status: inactive
ICS Code (IT Security): 35.030
scope:

NEN-ISO/IEC 24759 specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012. The methods are developed to provide a high degree of objectivity during the testing process and to ensure consistency across the testing laboratories. This International Standard also specifies the requirements for information that vendors provide to testing laboratories as supporting evidence to demonstrate their cryptographic modules' conformity to the requirements specified in ISO/IEC 19790:2012. Vendors can use this International Standard as guidance in trying to verify whether their cryptographic modules satisfy the requirements specified in ISO/IEC 19790:2012 before they apply to the testing laboratory for testing.

Document History

April 1, 2017
Information technology - Security techniques - Test requirements for cryptographic modules
NEN-ISO/IEC 24759 specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012. The methods are...
NEN-ISO/IEC 24759
December 15, 2015
Information technology - Security techniques - Test requirements for cryptographic modules
NEN-ISO/IEC 24759 specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012. The methods are...
February 1, 2014
Information technology - Security techniques - Test requirements for cryptographic modules
NEN-ISO/IEC 24759 specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012. The methods are...
July 1, 2008
Information technology - Security techniques - Test requirements for cryptographic modules
This International Standard specifies the methods to be used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2006. The methods...
Advertisement