NEN-ISO/IEC 14543-5-4
Information technology - Home electronic system (HES) architecture - Part 5-4: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Device validation
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 124 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
scope:
This part of ISO/IEC 14543 specifies device validation methods for information devices that implement ISO/IEC 14543-5-1. It defines an architecture framework for a device validation system used by test devices and devices under test. Also, it describes and specifies the device interaction process, message exchange requirements and conformance rules. This part of ISO/IEC 14543 is applicable to resource sharing and service collaboration among computers, consumer electronics, and communication devices in a Local Area Network (LAN) or Personal Area Network (PAN) environment, especially in a wireless dynamic network.
Document History