NEN-ISO/IEC 29341-30-10

Information technology - UPnP Device Architecture - Part 30-10: IoT management and control device control protocol - Data store service

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 59
ICS Code (Interface and interconnection equipment): 35.200
scope:

NEN-ISO/IEC 29341-30-10 defines the service DataStore:1, which identifies Version 1 of the service named DataStore. This Publicly Available Specification is applicable to Standardized DCPs of the UPnP Forum which include this service. This service definition is compliant with the UPnP Device Architecture, version 1.0.

Document History

NEN-ISO/IEC 29341-30-10
June 1, 2017
Information technology - UPnP Device Architecture - Part 30-10: IoT management and control device control protocol - Data store service
NEN-ISO/IEC 29341-30-10 defines the service DataStore:1, which identifies Version 1 of the service named DataStore. This Publicly Available Specification is applicable to Standardized DCPs of the...
Advertisement