NEN-ISO/IEC 29341-8-18
Information technology – UPnP Device Architecture – Part 8-18: Internet Gateway Device Control Protocol – Wide Area Network Internet Protocol Connection Service
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 88 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables a UPnP control point to configure and control IP connections on the WAN interface of a UPnP compliant InternetGatewayDevic
Document History