NEN-ISO/IEC 29341-6-15

Information technology – UPnP Device Architecture – Part 6-15: Heating, Ventilation and Air Conditioning Device Control Protocol – Temperature Sensor Service

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 22
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. This service type enables the following functions: • Reading of the current temperature of a temperature sensor • Setting and reading of the intended application for this temperature sensor • Setting and reading of the user name for this sensor

Document History

NEN-ISO/IEC 29341-6-15
February 1, 2009
Information technology – UPnP Device Architecture – Part 6-15: Heating, Ventilation and Air Conditioning Device Control Protocol – Temperature Sensor Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service type enables the following functions: • Reading of the current temperature of a temperature sensor •...
Advertisement