NEN-ISO/IEC 29341-18-3
Information technology - UPnP Device Architecture - Part 18-3: Remote Access Device Control Protocol - Remote Access Server Device
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This device definition is compliant with the UPnP Device Architecture version 1.0. It defines a device type referred to herein as RAServer Device.
Document History
NEN-ISO/IEC 29341-18-3
September 1, 2011
Information technology - UPnP Device Architecture - Part 18-3: Remote Access Device Control Protocol - Remote Access Server Device
This device definition is compliant with the UPnP Device Architecture version 1.0. It defines a device type referred to herein as RAServer Device.