NEN-ISO/IEC 30122-4
Information technology - User interfaces - Voice commands - Part 4: Management of voice command registration
| Organization: | NEN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
NEN-ISO/IEC 30122-4 defines supplementary procedural information, requirements and criteria that apply to a collection of voice commands published as a web-accessible voice command database. They are based on Annex SL of the IEC supplement to ISO/IEC Directives. This part of ISO/IEC 30122 also defines the method for adding, changing or withdrawing voice commands in an electronic database of standard voice commands. Annex SL ISO/IEC Directives - Supplement - Procedures Specific to ISO is followed for management of voice command registration unless otherwise specified in this part of ISO/IEC 30122.
Document History