NEN - NPR-CEN-ISO/TS 14822-1

Traffic and Travel Information - General specifications for medium-range pre-information via dedicated short-range communication - Part 1: Downlink

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 64
ICS Code (Car informatics. On board computer systems): 43.040.15
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO 14822 addresses the passive DSRC issues associated with Medium Range Pre-Information (MRPI) as applied to Traffic and Travel Information (TTI) issued from an information service provider to a suitably equipped moving vehicle. The AID (Application identification) No. for all MRPI Application entities is defined as No. 8 in accordance with ISO 15628.

Document History

NPR-CEN-ISO/TS 14822-1
June 1, 2006
Traffic and Travel Information - General specifications for medium-range pre-information via dedicated short-range communication - Part 1: Downlink
This part of ISO 14822 addresses the passive DSRC issues associated with Medium Range Pre-Information (MRPI) as applied to Traffic and Travel Information (TTI) issued from an information service...
Advertisement