NEN - NPR-CEN-ISO/TS 15877-7

Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 7: Guidance vor the assessment of conformity

inactive
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 19
ICS Code (Water supply systems): 91.140.60
ICS Code (Plastics pipes): 23.040.20
scope:

This Technical Specification gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of his quality system. This Technical Specification includes: a) requirements for materials, components, joints and assemblies given in the applicable Part(s) of EN ISO 15877; b) requirements for the manufacturer's quality system; c) definitions and procedures to be applied if third party certification is involved. In conjunction with the other Parts of EN ISO 15877 (see Foreword), this Part is applicable to chlorinated poly(vinyl chloride) (PVC-C) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems), under design pressures and temperatures appropriate to the class of application (see Table 1 of EN ISO 15877-1:2003).

Document History

October 1, 2009
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 7: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity included in the manufacturer's quality plan as part of his/her quality system. This Technical Specification includes: a)...
January 1, 2004
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 7: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of his quality system. This Technical Specification includes: a)...
NPR-CEN-ISO/TS 15877-7
October 1, 2002
Plastics piping systems for hot and cold water installations - Chlorinated poly(vinyl chloride) (PVC-C) - Part 7: Guidance vor the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of his quality system. This Technical Specification includes: a)...
Advertisement