NEN - NPR-CEN/TS 16115-1

Ambient air quality - Measurement of bioaerosols - Part 1: Determination of moulds using filter sampling systems and culture-based analyses

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 49
ICS Code (Ambient atmospheres): 13.040.20
scope:

This Technical Specification describes the measurement of moulds in ambient air in order to identify, quantify and characterize bioaerosol pollution in ambient air resulting from emissions from different sources. The method described specifies the sampling of moulds as part of the suspended particulate matter (SPM, here particles with aerodynamic diameter up to ca. 30 μm) using a filter sampling system with gelatine/polycarbonate filter combination followed by the culture-based analyses on DG18 agar. The sampling duration can be varied between 10 min to 24 h. The health effect of bioaerosols is not limited to any particle fraction, therefore, this document describes the sampling of moulds as part of the suspended particulate matter as a convention method.

Document History

NPR-CEN/TS 16115-1
May 1, 2011
Ambient air quality - Measurement of bioaerosols - Part 1: Determination of moulds using filter sampling systems and culture-based analyses
This Technical Specification describes the measurement of moulds in ambient air in order to identify, quantify and characterize bioaerosol pollution in ambient air resulting from emissions from...
Advertisement