NEN - NPR-CLC/TS 50594

Tumble dryers for commercial use - Methods for measuring the performance

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 61
ICS Code (Laundry appliances): 97.060
scope:

NPR-CLC/TS 50594 is applicable to tumble dryers for commercial use of the automatic and non-automatic type, incorporating an electric or steam heating device. It also includes tumble dryers which use gas as a heating source with a reference to appropriate EN gas standards. The object is to state and define the principal performance characteristics of tumble dryers for commercial use of interest to users and to describe standard methods for measuring these characteristics.

Document History

NPR-CLC/TS 50594
May 1, 2015
Tumble dryers for commercial use - Methods for measuring the performance
NPR-CLC/TS 50594 is applicable to tumble dryers for commercial use of the automatic and non-automatic type, incorporating an electric or steam heating device. It also includes tumble dryers which use...
Advertisement