NEN - NPR-CEN-ISO/TS 17574

Road transport and traffic telematics - Electronic Fee Collection (EFC) - Guidelines for EFC security protection profiles

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 144
ICS Code (IT applications in transport): 35.240.60
scope:

This document gives guidelines for the preparation and evaluation of security requirements specifications, referred to as Protection Profiles (PP) in ISO/IEC 15408 Evaluation criteria for IT security and ISO/IEC PDTR 15446 Guide for the production of protection profiles and security target. By a Protection Profile (PP) is meant a set of security requirements for a category of products or systems which meet specific needs. A typical example would be a PP for OBEs to be used in an EFC system and in this case the PP would be an implementation-independent set of security requirements for the OBEs meeting the operators and users needs for security. The document uses an OBE with an integrated circuit(s) card (ICC) as an example describing both the structure of the PP as well as the proposed content.

Document History

September 1, 2009
Electronic fee collection - Guidelines for security protection profiles
This Technical Specification provides a guideline for preparation and evaluation of security requirements specifications, referred to as Protection Profiles (PP) in the ISO/IEC 15408 series and in...
NPR-CEN-ISO/TS 17574
November 1, 2004
Road transport and traffic telematics - Electronic Fee Collection (EFC) - Guidelines for EFC security protection profiles
This document gives guidelines for the preparation and evaluation of security requirements specifications, referred to as Protection Profiles (PP) in ISO/IEC 15408 Evaluation criteria for IT security...
Advertisement