NEN - NPR-CEN/TS 13130-25
Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 25: Determination of 4-methyl-1-pentenein food simulants
| Organization: | NEN |
| Publication Date: | 1 March 2005 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
This document, part of EN 13130, specifies an analytical procedure for the determination of 4-methyl- 1-pentene in food simulants distilled water, 3 % (w/v) aqueous acetic acid aqueous solution, 15 % (v/v) aqueous ethanol aqueous solution and rectified olive oil. The level of 4-methyl-1-pentene monomer determined is expressed as milligrams per kilogram of food simulant. In principle, the method is appropriate for the quantitative determination of 4-methyl-1-pentene at a minimum level of 0,005 mg/kg in all of the four food simulants. However, in the case of interferences, which have been observed for some olive oil batches, the detection limit can be compromised correspondingly.
Document History