NEN - NPR-IEC/TR 61963
Nuclear power plants - Main control room - Comparison of IEC 60964 to similar standards on control room design
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
scope:
This technical report identifies and reviews standards that are similar in scope to IEC 60964, and compares their content to relevant clauses of IEC 60964. The similar standards include power industry standards, and some closely related, guides and regulatory documents. The purpose of the comparison is to identify areas of IEC 60964 that should be considered for revision. This is to include the addition of clauses or material not presently in IEC 60964. This technical report constitutes one of several inputs to the revision process for IEC 60964 (e.g. see also IEC 62247). In this context, the areas for consideration identified herein, may be applied to the actual revision of IEC 60964 in any manner judged appropriate by Working Group A8.
Document History